Nd:YAG Crystal - Versatile Laser Solution
Featured Product from CRYSTECH, Inc.
Embodying the pinnacle of rare earth garnet materials, the Neodymium-doped Yttrium-Aluminum Garnet (Nd:YAG) crystal boasts a four-level system that revolutionizes laser performance. Widely embraced in R&D, medical, industrial, and military domains, it strikes an optimal balance between various material properties. With superior fluorescence lifetime and thermal conductivity compared to counterparts like Nd:YVO4, Nd:YAG crystal serves as the cornerstone of solid-state laser systems, facilitating applications ranging from frequency-doubled continuous wave lasers to high-energy Q-switched pulse lasers.
Highlighted Features and Applications:
- High Performance: Offers high gain, low threshold, and exceptional efficiency.
- Robust Design: Exhibits a high damage threshold and superior thermal conductivity.
- Versatile Applications: Used in high-power lasers up to kW levels at 1064nm, as well as for generating high-power 532nm lasers from second harmonic generation (SHG) of 1064nm.
- Flexible Operation: Can be Q-switched using Pockels Cell or Cr:YAG, and can produce blue lasers via frequency-doubling of 946nm.
Points of Note:
- Widely adopted by R&D, medical, industrial, and military sectors.
- Operates at high power levels up to kW at 1064nm.
- Facilitates high-power 532nm laser generation from SHG 1064nm.
- Compatible with Q-switching using Pockels Cell or Cr:YAG.
- Enables blue laser production through frequency-doubling of 946nm.
More Featured Products