RTP Q-Switch(Rubidium Titanyle Phosphate–RbTiOPO4)
Featured Product from CRYSTECH, Inc.
RTP (Rubidium Titanyle Phosphate – RbTiOPO4) is an isomorph of KTP crystal which is used in nonlinear and Electro Optical applications. Through years of research and development, CRYSTECH has achieved great advances in growing techniques of RTP crystals. We are able to provide excellent RTP crystals both in matched pairs or single crystals.
APPLICATION:
- Q-switch (Laser Ranging, Laser Radar, medical laser, Industrial Laser)
- Laser power/phase modulation
- Pulse Picker
ADVANTAGE:
- An excellent crystal for Electro Optical applications at high repetition rate
- Large nonlinear optical and electro-optical coefficients
- Low half-wave voltage
- No Piezoelectric Ringing
- high damage threshold;
- High Extinction Ratio
- Non-hygroscopic
Dimension Tolerance | W(+/-0.1) * H(+/-0.1) * L(+0.5/-0.1) mm | ||
Angle Tolerance | +/-0.15° | Perpendicularity | ≤10′ |
Scratch / Dig | 20/10 | Chamfer | ≤0.2mmx45° |
Parallelism | ≤5″ | Chip | ≤0.1mm |
Flatness | λ/10@633nm | CA | ≥90% |
TWD | λ/6@633nm | Electrode | Ti or Au |
Extinction Ratio | >20dB | ||
Coating | AR@1064nm(R<0.2%), or customized upon request | ||
Damage Threshold | 600MW/cm² 10ns 10Hz at 1064nm |
Type | Size of Single Crystal(mm) | Length of Holder(mm) | Half-wave voltage(V) |
QR2205A | 2X2X5 | 12 | 1600V |
QR3305A | 3X3X5 | 14 | 2400V |
QR4405A | 4X4X5 | 14 | 3200V |
QR4410A | 4X4X10 | 25 | 1600V |
QR6605A | 6X6X5 | 14 | 4800V |
QR6610A | 6X6X10 | 25 | 2400V |
QR8805A | 8X8X5 | 14 | 6400V |
QR8810A | 8X8X10 | 25 | 3200V |
QR1005A | 10X10X5 | 14 | 8000V |
More Featured Products