Replacement Filter Cartridges for Dust Collectors

Featured Product from Camfil APC

More Info Email Supplier Request a Quote

"The OmniPleat has solved Wood Tec's cartridge life problems. The wood dust blows right out of the pleats whereas it would not with standard pleats." — Grant Bowry, Environmental Air Systems, Inc.

OmniPleat Technology
This is Camfil's unique method for producing high-performance filter cartridges. Synthetic, custom-shaped glue beads are applied to both sides of the media pack to hold the pleats open and evenly spaced. This design helps ensure 100% media utilization. In contrast, many standard filter cartridges pack their media too tightly, greatly limiting the surface area exposed to the airstream.

OmniPleat Advantages
• Lower pressure drop through open pleat spacing improves cleaning efficiency, which will reduce energy costs through less compressed air consumption during cleaning in many applications.
• More media is available for filtration, which helps filters last longer and improves the performance of the dust collector.