Easy to read LCD display for front panel mounting
Featured Product from CARLO GAVAZZI Automation Components
The WM30 is a modular energy and power analyzer with an easy to read LCD display for front of panel mounting (IP65). It is suitable for single and three phase systems up to 600 V.
The WM30 can be provided with a wide array of plug-in modules that extend its capabilities. Modules include digital outputs (alarms or energy pulses), analog outputs and communications modules (RS485/232, Modbus RTU, Modbus TCP/IP, BACnet IP/MSTP,
Profibus DPV0).
The meter can be configured via the front of the meter or through our downloadable UCS Software/APP.
Highlights:
? It is designed, built, and tested to ANSI 12.20 .5S A/V revenue grade accuracy
? It is completely modular so you can buy a little or a lot depending on your needs
? It has a NEMA 4X front panel so it’s extremely robust and is optimal for use in factory environments
? It supports a bevy of communication protocols including Modbus-RTU, Modbus-TCP/IP, BACnet MSTP, and BACnet IP
? It carries the BTL BACnet Testing Laboratories approval for assured trouble-free integration to Building Management Systems
? It also supports ALL electrical service configurations in the Americas
Please see the data sheet for complete specifications and the
link to our informative product video: