Infectious Medical Waste Detoxification SteryWave

Featured Product from Central Scientific Commerce, Inc. (CSC)

More Info Email Supplier Request a Quote

SterryWave uses high-frequency sterilization technology to crush, heat, and sterilize infectious medical waste to render it detoxified and converted into compact municipal waste. Sterrywave's on-site treatment of medical waste reduces significantly the risk of contamination compared to incineration or landfill, reducing the cost of collecting, transporting, and managing medical waste.

Speedy detoxification process

In about 30 minutes waste is automatically crushed heated, sterilized, and discharged into the trash can. (* The operating time may vary depending on the ambient temperature of the installation location.)

Effective high-frequency sterilization technology

?Bacterial inactivation that exceeds international regulatory standards (up to 8 Log10)
?No pressure applied, processing at normal pressure
?No exposure to radioactive materials, no chemical contamination (waste liquid)
?Effective heat processing, complete sterilization at 110°C for 20 minutes
?No need to separate waste, can be processed while still in bags or containers
?Easy operation with plug-and-play, easy maintenance, low operating costs