Announcements
Flexible coupling is a mechanical device used to connect two shafts, used to transmit torque and rotational motion, while allowing for a certain degree of axial, radial, and angular deviation. It usually consists of elastic elements between two metal bushings, such as springs, rubber, or polyurethane.
(read more)Leno’s Shaft Collars covering Setscrew Collar, Single Split Collar, Double Split Collar, One Piece Threaded Collar. Their holes can be metric, inch, threaded, keyway, and other custom shapes.
(read more)Spur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills.
(read more)Leno Jaw-Flex Coupling is an elastomer coupling that can also be used in servo applications. It is designed to transmit torque while damping system vibrations and accommodating misalignment.
(read more)Leno specializes in providing you with efficient solutions, sample design, mass production, high-precision customized gears, and other specialized transmission structures.
(read more)Leno Flexible Jaw Coupling tightens with Bolts, which easy to assemble and disassemble. No damage will be caused to shaft. For position accuracy and vibration reduction in a servo system specify Antivibration Flexible Couplings.
(read more)Sprockets are widely used in many mechanical equipment and play an important role in power transmission in machinery. Sprockets need to meet the requirements of high strength, high hardness, high wear resistance, and high fatigue limit during operation, so the selection of materials needs to be combined with actual usage needs.
(read more)Leno V pulley is a mechanical part for V-belt transmission power, its cross-section is trapezoid, and V-belt used together, can produce greater friction, to ensure the stability and efficiency of the transmission. We can provide suitable materials and forms according to different working conditions and requirements.
(read more)Keyless Locking Devices is a type of keyless connecting structure for transmission components. Under the action of axial force, the inner and outer sleeves of the Keyless Locking Devices shrink and expand, allowing the shaft and hub to fit tightly together, generating sufficient friction to transmit torque and axial force, thereby achieving the purpose of mechanical operation.
(read more)Oldham Couplings consist of two hubs and one elastomer. Hub materials include alloy aluminum, alloy brass and stainless steel ect. Elastomer offer zero backlash and high torque capacity. And they can be replaced at low cost after damage. Fastening methods include Clamp Type and Setscrew type.
(read more)LENO Curved Teeth Gear Couplings with Nylon Sleeve provides customized shaft holes and keyways
(read more)The material of spur gear has a great choice. Among them, stainless steel gear is selected for the scene that needs to prevent rust, more surface treatment and heat treatment will protect the gear to a greater extent and extend the life.
(read more)The pilot bore sprockets is designed with stock holes, which are easy to machine into the required shaft size, and can also be fixed by machining keyways and assembling set screws as needed. We can also design and complete the machining of square holes, hexagonal holes, keyways, and splines.
(read more)Leno offers a seamless one-stop solution from design to manufacturing. With a focus on efficiency and precision, we handle all stages of production, including rough machining, rolling, surface treatment/heat treatment, finishing, and inspection.
(read more)Gear up for precision and efficiency with our top-notch Bevel Gears at Leno. Designed for optimal performance in various applications, our custom-made Bevel Gears ensure smooth and reliable operation every time.
(read more)Star Couplings, also known as Jaw couplings, offer the perfect blend of flexibility and durability. Comprising two claw-shaped hubs and a resilient element, these couplings excel in transmitting torque while dampening vibrations, ensuring smooth and efficient operation.
(read more)Leno custom roller chain sprockets can be made in Aluminum, steel or many styles, sizes, and configurations. Styles available include A-style (hubless) and B-style (hub). Custom options include keyways, set screws, hex bore and plain or finished bore sizes.
(read more)Leno flexible Shaft Couplings covering Flexible Jaw Couplings, Curved Teeth Gear Couplings, Beam Couplings, Oldham Couplings, Bellows Couplings, L Couplings, Miniature Disc Couplings, Sping Couplings, Heavy Duty DJM, ZJM, SJM Couplings and universal joints, etc.
(read more)Oldham couplings are consisting of two hubs and one torque disc, with good compensation for parallel misalignment and reasonable cost. LENO Oldham Couplings Code19-41, some code are in stock.
(read more)Discover LD110 Locking Devices for precise, wear-resistant, and versatile shaft-to-hub connections.
(read more)Leno Flexible Jaw Coupling tightens with Bolts. Easy to assemble and disassemble. No damage will be caused to shaft. Special bore size and available on request.
(read more)Spur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills.
(read more)Leno Flexible Jaw Coupling tightens with Bolts. Easy to assemble and disassemble. No damage will be caused to shaft. Special bore size and available on request.
(read more)Spur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills.
(read more)Leno specializes in providing you with efficient solutions, sample design, mass production, high-precision customized gears, and other specialized transmission structures.
(read more)Leno Jaw-Flex Coupling is an elastomer coupling that can also be used in servo applications. It is designed to transmit torque while damping system vibrations and accommodating misalignment.
(read more)Idler sprocket is a common transmission device widely used in mechanical equipment. It consists of an idler wheel and a sprocket, and power transmission is achieved through the chain transmission method.
(read more)Leno Jaw-Flex Coupling is an elastomer coupling that can also be used in servo applications. It is designed to transmit torque while damping system vibrations and accommodating misalignment.
(read more)LENO Rigid coupling can provide screw fastening rigid coupling, single opening holding type coupling, double opening holding type coupling.
(read more)Leno V pulley is a mechanical part for V-belt transmission power, its cross-section is trapezoid, and V-belt used together, can produce greater friction, to ensure the stability and efficiency of the transmission. We can provide suitable materials and forms according to different working conditions and requirements.
(read more)Leno V pulley is a mechanical part for V-belt transmission power, its cross-section is trapezoid, and V-belt used together, can produce greater friction, to ensure the stability and efficiency of the transmission. We can provide suitable materials and forms according to different working conditions and requirements.
(read more)LENO Shaft Keyless Locking Devices are ideal for any shaft-hub connection application, which are suitable to connect any type of hub (flywheels, chain wheels, gears, levers, pulleys, eccentrics, couplings, etc.) and can be utilized in a varied range of industrial applications.
(read more)Couplings are used for power and torque transfer between two rotating shafts. In the power transmission system, different couplings can be selected according to the requirements of different accuracy and torque. Oldham Couplings are widely used in servo motors, Printing machines and Intelligent robot because they are suitable for relatively small angle deviations and large radial compens...
(read more)The curved teeth gear coupling, ideal shaft coupling improve production efficiency and save production cost.
(read more)Leno provides you with high-quality and high-precision customized gears.
(read more)LENO Shaft Keyless Locking Devices are ideal for any shaft-hub connection application, which are suitable to connect any type of hub (flywheels, chain wheels, gears, levers, pulleys, eccentrics, couplings, etc.) and can be utilized in a varied range of industrial applications.
(read more)The Taper Bore Sprockets can be used with the Taper Bush. Taper Bushes are available with a variety of bore sizes, both metric and imperial, complete with keyway. Ready to fit without the need for any machining.
(read more)A bevel gear is a type of mechanical application that they transmit rotational energy Bevel gears are designed based on a conical shape, so they differ from spur gears in the direction of the rotation axis. When we need to transmit power in different directions at 90 degrees, the bevel gears can easily achieve the effect, and they are quieter and smoother in operation.
(read more)Leno Jaw-Flex Coupling is an elastomer coupling that can also be used in servo applications. It is designed to transmit torque while damping system vibrations and accommodating misalignment.
(read more)Leno custom roller chain sprockets can be made in Aluminum, steel or many styles, sizes, and configurations. Styles available include A-style (hubless) and B-style (hub). Custom options include keyways, set screws, hex bore and plain or finished bore sizes.
(read more)Spur gear has excellent performance in acceleration, braking and control, but its high-speed rotation will produce large vibration and noise. Therefore, Leno has been exploring how to achieve lightweight spur gear design, reduce noise and vibration during gear transmission, in order to reduce the amount of wear and other losses during transmission.
(read more)Leno Flexible Jaw Coupling tightens with Bolts. Easy to assemble and disassemble. No damage will be caused to shaft. Special bore size and available on request.
(read more)Spur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills.
(read more)Spur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills.
(read more)Spur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills.
(read more)Spur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills.
(read more)Leno manufacture a comprehensive range of stock sprockets, including European standard and American Standard Sprockets, Platewheel. Special sprockets are available manufactured on request.
(read more)