Zero-Backlash Jaw Couplings: 0.02° Accuracy

Featured Product from Chengdu Leno Machinery Co., Ltd.

More Info Email Supplier Request a Quote

High-Performance Couplings for Servo Motion Systems

In precision motion systems where positioning accuracy directly impacts process quality, zero-backlash jaw couplings play a critical role in ensuring reliable torque transmission while accommodating real-world alignment variations. Their balanced design combines torsional stiffness with controlled flexibility to protect both motor and load components in demanding servo applications.

Technical Performance:
Engineered to maintain positional accuracy within 0.02°, these couplings effectively isolate sensitive servo drives from system vibrations and shock loads. The elastomeric element absorbs angular, parallel, and axial misalignments up to ±0.5mm without transferring excessive forces to connected components. With identical torque characteristics in both rotational directions, they ensure consistent performance in applications requiring frequent direction changes.

Servo Motor Integration:
For servo-to-ball screw connections in CNC machinery and automated positioning systems, these couplings provide the precise torque transmission needed for repeatable motion control. Their zero-backlash design eliminates lost motion that can cause positioning errors during acceleration and deceleration cycles. The vibration damping characteristics protect encoder feedback systems from mechanical noise that could compromise position verification.

Application-Specific Benefits:
In robotic joint transmissions, the couplings accommodate the natural misalignment that develops during arm articulation while maintaining precise torque transfer. For high-speed pick-and-place systems, their balanced construction minimizes vibration at rapid start-stop cycles. When connecting servo motors to precision slides or rotary tables, the controlled flexibility prevents binding while ensuring accurate movement replication.

Installation Advantages:
The quick-connect bolt-tightening design enables straightforward installation without requiring shaft modifications. This design also facilitates maintenance access without disassembling surrounding components, reducing system downtime during service procedures. The compact profile fits within space-constrained equipment layouts common in modern automation systems.

Operational Results:
Systems incorporating these couplings typically demonstrate extended component life through reduced vibration transfer between connected elements. The consistent torque transmission improves positioning repeatability in automated assembly and inspection processes. By isolating sensitive components from mechanical shocks, these couplings help maintain calibration integrity in measurement and testing equipment.

Compatibility:
Designed for integration with modern servo drives, stepper systems, and precision encoders, these couplings are available in standard sizes matching common shaft dimensions. Material options include engineered polymers for general applications and specialized elastomers for environments with temperature variations or chemical exposure.

These couplings represent a practical engineering solution that addresses both the theoretical requirements of precision motion control and the practical realities of mechanical system installation and operation.