Stainless Split Couplings: Zero Backlash, 2850Nm
Featured Product from Chengdu Leno Machinery Co., Ltd.
Precision Connection: Stainless Steel Split Shaft Couplings
Engineered for critical power transmission in demanding environments, our stainless steel split shaft couplings combine robust construction with installation efficiency. The two-piece split design enables fast mounting without shaft disassembly, while maintaining the precision and reliability required for high-performance applications.
Technical Performance:
Manufactured from 304/316 stainless steel, these couplings provide corrosion resistance for harsh operating conditions including washdown environments and chemical exposure. With a maximum torque capacity of 2850 Nm and 4:1 safety factor, they ensure reliable power transmission in heavy-duty applications. The G6.3 dynamic balancing allows smooth operation at speeds up to 8000 RPM, making them suitable for high-speed machinery and precision automation systems.
Design Advantages:
The split clamp design eliminates the need for shaft end access, significantly reducing installation time compared to traditional solid couplings. Precision-machined mating surfaces deliver zero-backlash performance for accurate positioning in CNC and robotic applications. The smooth bore finish (Ra≤1.6μm) protects shaft surfaces while the balanced construction minimizes vibration at operational speeds.
Industrial Applications:
These couplings are particularly valuable in industries where corrosion resistance and quick maintenance are essential. In food and beverage processing, they withstand frequent sanitation cycles while maintaining precise alignment. Pharmaceutical and medical equipment benefit from their cleanroom compatibility and precision. Marine and offshore applications utilize their saltwater resistance, while chemical processing equipment relies on their durability in corrosive environments.
Installation & Maintenance:
The simple two-piece design allows installation with standard tools, eliminating the need for specialized equipment. The visual accessibility of the split configuration enables easy verification of proper shaft seating. Components can be reused multiple times without performance degradation, reducing long-term replacement costs. The compact profile fits space-constrained equipment layouts while providing full torque transmission capability.
Quality Assurance:
Each coupling undergoes comprehensive validation including material certification with full traceability, dimensional verification via CMM inspection, performance testing under simulated operating conditions, and corrosion resistance validation per industry standards. This ensures consistent performance and reliability in the most demanding applications.
By integrating corrosion-resistant materials with practical split design, these couplings provide maintenance teams with efficient installation solutions while meeting the stringent requirements of modern industrial power transmission systems.