Stainless Sprockets Custom Fit Harsh Environments

Featured Product from Chengdu Leno Machinery Co., Ltd.

More Info Email Supplier Request a Quote

Our custom stainless steel sprockets are built for environments where carbon steel fails—constant moisture, chemical exposure, and wide temperature swings. Machined from 304 or 316 stainless, they maintain tooth integrity and dimensional stability in conditions that would quickly degrade conventional materials.

Key highlights:

  • 3–5 times longer service life than carbon steel in corrosive settings, with 500+ hours salt spray resistance per ASTM B117

  • Operational from -50°C to 400°C, with a smooth surface that resists bacterial growth for food, pharmaceutical, and medical applications

  • Available in A-style (plate) or B-style (hub) designs, with mounting options including keyways, set screws, hex bore, or finished bore, and tooth profiles from ANSI, ISO, or custom pitches from 8 mm to 50.8 mm

Typical applications include washdown conveyors in food processing, mixing and packaging equipment in chemical and pharmaceutical plants, deck machinery in marine environments, and sludge conveyors in water treatment facilities. CNC machining holds tooth profile accuracy within 0.05 mm with H7 bore tolerance. Prototypes ship in 5–7 days, production batches in 2–3 weeks. Every sprocket undergoes material verification, CMM dimensional inspection, and hardness testing per ASTM standards, with mill test reports providing full traceability.

Our engineering team works with you to select the right material, tooth profile, and bore configuration for your specific drive requirements. Contact us with your chain pitch, shaft size, and operating environment for a tailored recommendation.