Keyless Locking Devices: Zero-Backlash High-Torque
Featured Product from Chengdu Leno Machinery Co., Ltd.
Advanced Connection Technology: Keyless Locking Devices for Industrial Applications
Keyless locking devices represent a modern approach to shaft-hub connections, eliminating traditional keyways and their associated stress concentrations. Through controlled radial expansion and contraction, these devices create uniform pressure distribution across the entire mating surface, resulting in higher torque transmission capabilities and improved system reliability.
Technical Operation:
The locking mechanism employs precision-tapered surfaces that, when axially tightened, generate radial forces exceeding 300 MPa at the shaft-hub interface. This creates a friction-based connection capable of transmitting torque up to 50,000 Nm without slippage, while maintaining concentricity within 0.01 mm TIR (Total Indicator Runout).
Engineering Advantages:
-
Zero Backlash Operation: Eliminates play between shaft and hub for precise positioning applications
-
Superior Torque Transmission: 30-40% higher torque capacity compared to traditional keyed connections
-
No Stress Concentration: Uniform pressure distribution eliminates keyway-related fatigue points
-
Repeatable Assembly: Consistent clamping force across multiple installation cycles
-
Corrosion Resistance: Available in stainless steel and coated versions for harsh environments
Material & Design Specifications:
-
Construction: High-strength alloy steel (42CrMo4) or stainless steel (AISI 304/316)
-
Surface Finish: Ground interfaces with Ra ≤ 0.8 μm for maximum friction coefficient
-
Temperature Range: -40°C to +200°C operational capability
-
Size Range: Shaft diameters from 10 mm to 500 mm
-
Installation Torque: Precisely calibrated tightening specifications for each size
Performance Characteristics:
-
High Dynamic Stability: Maintains connection integrity under variable loads and reversals
-
Vibration Resistance: Superior damping characteristics compared to keyed connections
-
Thermal Compatibility: Accommodates differential expansion between shaft and hub materials
-
Minimal Maintenance: No periodic retightening required under normal operating conditions
Industrial Applications:
-
Wind Turbine Systems: Main shaft to gearbox connections in 2-8 MW turbines
-
CNC Machine Tools: Spindle and feed system connections requiring high precision
-
Marine Propulsion: Engine to propeller shaft connections in vessels up to 50,000 DWT
-
Heavy Processing: Rolling mill drives and continuous casting equipment
-
High-Speed Machinery: Compressors and pumps operating above 10,000 RPM
Installation Benefits:
-
Simplified Assembly: No heating, pressing, or special tools required
-
Positional Flexibility: Hub can be positioned anywhere along shaft length
-
Non-Destructive: No permanent modification to shaft or hub components
-
Quick Adjustment: Easy repositioning for system optimization or maintenance
Quality Assurance:
-
Material Certification: Full traceability with mechanical property verification
-
Dimensional Precision: CMM verification of taper angles and surface finish
-
Performance Testing: Torque transmission validation under simulated operating conditions
-
Fatigue Testing: 10 million cycle endurance testing at 150% rated load
Why Choose Keyless Locking Technology:
By eliminating keyways and their associated stress concentrations, these devices extend component life while improving system accuracy. The uniform pressure distribution provides higher torque transmission in a more compact package, making them ideal for applications where space constraints and reliability are equally important. Their installation flexibility reduces maintenance time while their repeatable performance ensures consistent operation throughout the equipment lifecycle.
For detailed technical specifications or application engineering support, please contact our technical team or visit www.cdleno.com.