Beam Couplings: 0.1° Flex, Zero Backlash
Featured Product from Chengdu Leno Machinery Co., Ltd.
Precision Flexibility: Beam Couplings for Sensitive Motion Systems
In applications where positional accuracy and responsiveness are paramount, beam couplings provide an optimal balance of flexibility and precision. Machined from a single piece of aluminum or stainless steel, their helical cut design allows controlled deflection while maintaining exceptional torsional stiffness—making them the preferred choice for connecting sensitive components without compromising performance.
Technical Specifications:
-
Angular Misalignment: Compensates up to 0.1° without force transfer
-
Parallel Misalignment: Accommodates up to 0.5mm radial offset
-
Axial Float: Allows ±0.3mm axial movement
-
Zero Backlash: Maintains positional accuracy under bidirectional loads
-
Material Options: 6061-T6 aluminum (standard), 304/316 stainless steel (corrosive environments)
Engineering Advantages:
-
Torsional Stiffness: 0.2–10 Nm/arcmin range for precise motion control
-
Low Inertia: Aluminum versions offer minimal rotational mass
-
High-Speed Capability: Balanced designs rated to 10,000 RPM
-
Maintenance-Free: No lubrication required, no wearing components
-
Electrical Isolation: Non-conductive option available for grounding protection
Performance Data:
-
Efficiency: 99%+ torque transmission at rated loads
-
Repeatability: <0.005° angular positioning accuracy
-
Temperature Range: -40°C to 120°C (aluminum), -100°C to 250°C (stainless)
-
Surface Finish: Anodized aluminum (corrosion resistance), passivated stainless steel
Primary Applications:
-
Encoder/Sensor Connections: Protect delicate measurement devices from shaft misalignment
-
Stepper Motor Systems: Provide flexible connection while maintaining step accuracy
-
Low-Torque Servo Drives: Ideal for robotics and small automation applications
-
Medical Equipment: Silent operation and cleanliness in imaging and diagnostic systems
-
Optical Positioning: Precision alignment in lens focusing and mirror control systems
Design Variants:
-
Single-Spiral Design: Basic misalignment compensation for general applications
-
Multi-Spiral Design: Increased flexibility for higher misalignment requirements
-
Slim Profile: Space-saving design for compact installations
-
High-Torque Versions: Enhanced wall thickness for increased load capacity
Selection Guidelines:
-
Torque Requirements: 0.5–50 Nm standard range
-
Shaft Sizes: 3–25mm bore diameters available
-
Environmental Needs: Choice of materials based on corrosion resistance requirements
-
Space Constraints: Standard, short, and long lengths to fit various installations
Installation Benefits:
-
Simple Assembly: Slip-on design with set screws or clamp-style mounting
-
No Special Tools: Basic hex keys are sufficient for installation
-
Visual Inspection: Helical gaps allow easy confirmation of proper installation
-
Reusable Design: Can be removed and reinstalled without performance degradation
Beam couplings represent the intersection of simplicity and sophistication in motion control—offering engineers an elegant solution to the universal challenge of connecting rotating components while preserving system accuracy and responsiveness.