Disc Couplings: Zero-Backlash, High Stiffness

Featured Product from Chengdu Leno Machinery Co., Ltd.

More Info Email Supplier Request a Quote

Disc Couplings: Precision Connection for Demanding Applications

Disc couplings use flexible stainless steel discs to transmit torque while accommodating shaft misalignment. Unlike elastomeric designs, they offer high torsional stiffness with zero backlash—making them ideal for precision motion control and high-speed rotating equipment.

How They Work:
Thin metal disc packs flex to absorb angular, parallel, and axial misalignment without introducing backlash or requiring lubrication. This all-metal construction delivers reliable performance in high-temperature and clean environments where elastomers cannot serve.

Key Advantages:

  • High Torsional Stiffness: Maintains positional accuracy in servo and CNC applications

  • Zero Backlash: No mechanical play ensures precise torque transmission

  • Maintenance-Free: No lubrication or wearing elastomers to replace

  • Temperature Resistance: Operates from -50°C to 280°C

  • Corrosion-Resistant: Stainless steel construction suits harsh environments

Common Applications:

  • Turbomachinery: Compressors, turbines, and generators requiring high-speed balance

  • Pumps: Chemical, oil, and gas applications with misalignment concerns

  • CNC Machine Tools: Spindle drives and rotary tables needing precision

  • Testing Equipment: Dynamometers and test stands requiring accurate torque measurement

Selection Considerations:

  • Torque Requirements: Match disc pack capacity to peak and continuous loads

  • Misalignment Magnitude: Angular, parallel, and axial values determine disc pack selection

  • Speed Range: Balance quality must match operating RPM

  • Space Constraints: Available in single or double flex designs for various layouts

Disc couplings provide the precision and reliability that modern machinery demands—combining all-metal durability with the flexibility to accommodate real-world installation conditions.