LD020 Locking Devices: Zero-Backlash Fit

Featured Product from Chengdu Leno Machinery Co., Ltd.

More Info Email Supplier Request a Quote

LENO LD020 Locking Devices (Locking Assemblies) provide superior, backlash-free connections between shafts and mounted components without keyways or splines. Using uniform radial pressure, they ensure precise alignment and reliable torque transmission across industrial applications.

Key Benefits:

  • Zero Backlash: Maintain positioning accuracy in precision motion systems

  • Keyless Design: Eliminate stress concentrations from keyways; protect shaft integrity

  • Easy Installation & Removal: Reduce downtime and simplify maintenance

  • High Torque Capacity: Robust performance even in demanding environments

Advanced Applications:

  • Robotic Joints: Ensure repeatable precision in articulated arms and grippers

  • Renewable Energy Systems: Secure connections in wind turbine pitch control mechanisms

  • Electric Vehicle Drivetrains: Reliable mounting for motors and transmission components

  • Printing & Packaging Machinery: Maintain registration accuracy in high-speed operations

Technical Features:

  • Suitable for shafts 10-200mm diameter

  • Hardened steel construction with corrosion-resistant coatings

  • Operates in temperatures from -30°C to +150°C

  • ATEX-compliant versions available for explosive atmospheres

Ideal For:

  • Timing pulley systems in automated production lines

  • Coupling connections in servo motor systems

  • Gear mounting in precision reducers

  • General industrial power transmission applications

Upgrade to keyless precision. Contact our engineers for application support and sample availability.