Off-Road Motorcycle Sprockets High Strength
Featured Product from Chengdu Leno Machinery Co., Ltd.
Precision Power Transmission: Custom Motorcycle Sprockets for Performance Riding
Motorcycle sprockets serve as critical interfaces in the drivetrain, directly influencing torque delivery, acceleration response, and overall riding dynamics. Our custom-engineered sprockets are designed to maximize power transmission efficiency while providing the durability required for demanding off-road and street applications.
Technical Features:
-
Advanced Material Selection: Hardened 4140/4340 steel for maximum wear resistance, or 7075-T6 aluminum for weight-sensitive performance applications
-
Optimized Tooth Profiles: CNC-machined teeth with chamfered edges ensure smooth chain engagement and reduced chain wear
-
Precision Manufacturing: Maintains tooth-to-tooth accuracy within 0.05mm for consistent power delivery
-
Surface Treatments: Anodized aluminum or zinc-nickel plated steel options for corrosion resistance
-
Weight Optimization: Strategically removed material reduces rotational mass without compromising structural integrity
Performance Advantages:
-
Enhanced Acceleration: Reduced rotational inertia improves throttle response by up to 15%
-
Extended Chain Life: Precision tooth profiles decrease chain wear, extending drivetrain component life
-
Custom Gear Ratios: Available in tooth counts from 10 to 55 teeth for specific torque/speed requirements
-
Temperature Management: Improved heat dissipation through optimized design reduces thermal stress
-
Vibration Reduction: Balanced construction minimizes drivetrain harmonics for smoother operation
Application-Specific Designs:
-
Beach & Dune Riding: Sand-resistant coatings and reinforced tooth designs for abrasive environments
-
Off-Road Competition: Ultra-lightweight options with increased strength-to-weight ratios
-
Street Performance: Quiet operation designs with enhanced durability for daily riding
-
Adventure Touring: Corrosion-resistant models suitable for varied weather conditions
-
Custom Builds: Tailored specifications for unique motorcycle configurations
Material Science:
-
Steel Sprockets: Case-hardened to 50-55 HRC surface hardness with tough core material
-
Aluminum Alloy: Heat-treated to T6 condition for optimal strength while reducing weight by 40-50%
-
Billet Construction: CNC-machined from solid material for maximum material consistency
-
Composite Options: Hybrid designs combining aluminum carriers with steel tooth rings
Engineering Benefits:
-
Power Delivery Optimization: Custom tooth counts allow riders to tailor acceleration characteristics
-
Reduced Unsprung Weight: Lighter sprockets improve suspension response and handling
-
Maintenance Intervals: Durable materials extend service life between replacements
-
Compatibility Assurance: Designed to work with standard chain pitches (520, 525, 530)
Quality Validation:
-
Material Certification: Mill test reports for traceable material properties
-
Dimensional Verification: CMM inspection of critical tooth dimensions
-
Hardness Testing: Verification of heat treatment results
-
Dynamic Balancing: High-speed testing to ensure smooth operation
-
Wear Testing: Simulated mileage testing under controlled conditions
These custom sprockets represent the intersection of mechanical engineering and riding experience, providing enthusiasts and professionals with components that transform power delivery characteristics while maintaining reliability under demanding conditions.