V-Belt Pulley with Taper Bush System

Featured Product from Chengdu Leno Machinery Co., Ltd.

More Info Email Supplier Request a Quote

Efficient Power Transmission Solution for Mechanical Systems

The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible installation in belt-driven systems. Its trapezoidal groove profile ensures strong friction with V-belts, improving transmission stability and efficiency.

Core Engineering Advantages

  • Precision Machined Grooves: Ensure optimal belt alignment and reduce slippage
  • High Transmission Efficiency: Improves power transfer and system performance
  • Taper Bush Mounting: Enables quick installation, easy alignment, and secure shaft fit
  • Durable Materials: High-quality construction for wear resistance and long service life
  • Corrosion Resistance: Suitable for harsh environments such as dust, humidity, and high temperature
  • Flexible Configurations: Multiple sizes and profiles available for different system requirements

Typical Applications

  • Industrial Machinery: Machine tools, compressors, fans, and blowers
  • Agricultural Equipment: Harvesters, irrigation pumps
  • Mining & Heavy Industry: Conveyors, crushers, grinding systems
  • Automotive Systems: Engine auxiliary drives and material handling equipment
  • HVAC Systems: Cooling towers and air conditioning units
  • Food & Pharma Equipment: Packaging systems, mixers, and conveyors

Technical Scope

  • Profiles: SPZ, SPA, SPB, SPC, 3V, 5V, 8V, Poly-V
  • Bore Types: Taper bore, finished bore, pilot bore
  • Taper Bush Options: 1008–8065 series
  • Compatibility: Matching V-belts and bushings available

Selection Considerations

  • Motor Power & Speed: Match pulley size with drive requirements
  • Shaft Diameter: Select correct taper bush for secure mounting
  • Operating Environment: Choose materials/coatings based on temperature, humidity, and dust

Engineering Value

  • Improves transmission efficiency and system stability
  • Simplifies installation and maintenance
  • Enhances durability in demanding environments
  • Supports flexible system design and scalability

The SPA/1 V-belt pulley system provides engineers with a reliable, efficient, and adaptable solution for belt-driven power transmission applications.