Double Split Shaft Collars
Featured Product from Chengdu Leno Machinery Co., Ltd.
The Shaft Collars has a simple structure and small volume in the mechanical transmission system. Shaft Collars can hold the bearings, sprockets, and wheels on the shaft and allow the machinery to stop safely.
Double split shaft collars consists of two Collars clamp, which are secured by two screws for easy installation by tightening the screws. They can also guarantee great holding power without damaging or disassembling the shaft. They can be made of plastic or metal, and metal parts are stronger than plastic.
More Featured Products