Announcements

Chengdu Leno Machinery Co., Ltd. has promoted these products / services:

Chengdu Leno Machinery Co., Ltd. - Square bore Spur Gear

Leno specializes in providing you with efficient solutions, sample design, mass production, high-precision customized gears, and other specialized transmission structures. (read more)

Chengdu Leno Machinery Co., Ltd. - Jaw Coupling with Rubber Spider for Pumps

Leno Flexible Jaw Coupling tightens with Bolts, which easy to assemble and disassemble. No damage will be caused to shaft. For position accuracy and vibration reduction in a servo system specify Antivibration Flexible Couplings. (read more)

Chengdu Leno Machinery Co., Ltd. - Customized Quenched Sprocket Steel

Sprockets are widely used in many mechanical equipment and play an important role in power transmission in machinery. Sprockets need to meet the requirements of high strength, high hardness, high wear resistance, and high fatigue limit during operation, so the selection of materials needs to be combined with actual usage needs. (read more)

Chengdu Leno Machinery Co., Ltd. - V Belt Pulley SPA/1 with Taper Bush 1210

Leno V pulley is a mechanical part for V-belt transmission power, its cross-section is trapezoid, and V-belt used together, can produce greater friction, to ensure the stability and efficiency of the transmission. We can provide suitable materials and forms according to different working conditions and requirements. (read more)

Chengdu Leno Machinery Co., Ltd. - Keyless Locking Devices

Keyless Locking Devices is a type of keyless connecting structure for transmission components. Under the action of axial force, the inner and outer sleeves of the Keyless Locking Devices shrink and expand, allowing the shaft and hub to fit tightly together, generating sufficient friction to transmit torque and axial force, thereby achieving the purpose of mechanical operation. (read more)

Chengdu Leno Machinery Co., Ltd. - Standard Aluminum Oldham Couplings Code19-41

Oldham Couplings consist of two hubs and one elastomer. Hub materials include alloy aluminum, alloy brass and stainless steel ect. Elastomer offer zero backlash and high torque capacity. And they can be replaced at low cost after damage. Fastening methods include Clamp Type and Setscrew type. (read more)

Chengdu Leno Machinery Co., Ltd. - Nylon Sleeve Curved Teeth Gear Couplings

LENO Curved Teeth Gear Couplings with Nylon Sleeve provides customized shaft holes and keyways (read more)

Chengdu Leno Machinery Co., Ltd. -  High Precision Grinding Straight Spur Gear

The material of spur gear has a great choice. Among them, stainless steel gear is selected for the scene that needs to prevent rust, more surface treatment and heat treatment will protect the gear to a greater extent and extend the life. (read more)

Chengdu Leno Machinery Co., Ltd. - Efficient Shaft Locking Solution

Unlock Precision and Reliability (read more)

Chengdu Leno Machinery Co., Ltd. - Pilot Bore Simplex Sprockets

The pilot bore sprockets is designed with stock holes, which are easy to machine into the required shaft size, and can also be fixed by machining keyways and assembling set screws as needed. We can also design and complete the machining of square holes, hexagonal holes, keyways, and splines. (read more)

Chengdu Leno Machinery Co., Ltd. - Custom Precision Mechanical Parts

Leno offers a seamless one-stop solution from design to manufacturing. With a focus on efficiency and precision, we handle all stages of production, including rough machining, rolling, surface treatment/heat treatment, finishing, and inspection. (read more)

Chengdu Leno Machinery Co., Ltd. - Elevate Your Gear Performance with Bevel Gears!

Gear up for precision and efficiency with our top-notch Bevel Gears at Leno. Designed for optimal performance in various applications, our custom-made Bevel Gears ensure smooth and reliable operation every time. (read more)

Chengdu Leno Machinery Co., Ltd. - looking for Star Couplings for your machine?

Star Couplings, also known as Jaw couplings, offer the perfect blend of flexibility and durability. Comprising two claw-shaped hubs and a resilient element, these couplings excel in transmitting torque while dampening vibrations, ensuring smooth and efficient operation. (read more)

Chengdu Leno Machinery Co., Ltd. - New Product-Customized sprocket

Leno custom roller chain sprockets can be made in Aluminum, steel or many styles, sizes, and configurations. Styles available include A-style (hubless) and B-style (hub). Custom options include keyways, set screws, hex bore and plain or finished bore sizes. (read more)

Chengdu Leno Machinery Co., Ltd. - L couplings flexible Shaft Couplings

Leno flexible Shaft Couplings covering Flexible Jaw Couplings, Curved Teeth Gear Couplings, Beam Couplings, Oldham Couplings, Bellows Couplings, L Couplings, Miniature Disc Couplings, Sping Couplings, Heavy Duty DJM, ZJM, SJM Couplings and universal joints, etc. (read more)

Chengdu Leno Machinery Co., Ltd. - Standard Aluminum Oldham Couplings for servo motor

Oldham couplings are consisting of two hubs and one torque disc, with good compensation for parallel misalignment and reasonable cost. LENO Oldham Couplings Code19-41, some code are in stock. (read more)

Chengdu Leno Machinery Co., Ltd. - Enhance Connections with LD110 Locking Devices

Discover LD110 Locking Devices for precise, wear-resistant, and versatile shaft-to-hub connections. (read more)

Chengdu Leno Machinery Co., Ltd. - GS7 Jaw Couplings

Leno Flexible Jaw Coupling tightens with Bolts. Easy to assemble and disassemble. No damage will be caused to shaft. Special bore size and available on request. (read more)

Chengdu Leno Machinery Co., Ltd. - Double Split Shaft Collars

Leno’s Shaft Collars covering Setscrew Collar, Single Split Collar, Double Split Collar, One Piece Threaded Collar. Their holes can be metric, inch, threaded, keyway, and other custom shapes. (read more)

Chengdu Leno Machinery Co., Ltd. - steel Spur Gear

Spur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills. (read more)

Chengdu Leno Machinery Co., Ltd. - GR42 Rotex Jaw Couplings

Leno Jaw-Flex Coupling is an elastomer coupling that can also be used in servo applications. It is designed to transmit torque while damping system vibrations and accommodating misalignment. (read more)

Chengdu Leno Machinery Co., Ltd. - Spur Gear with Keyway Custom Gears

Spur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills. (read more)

Chengdu Leno Machinery Co., Ltd. - GR48 Rotex Jaw Couplling

Leno Flexible Jaw Coupling tightens with Bolts. Easy to assemble and disassemble. No damage will be caused to shaft. Special bore size and available on request. (read more)

Chengdu Leno Machinery Co., Ltd. - fan-shaped gears

Spur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills. (read more)

Chengdu Leno Machinery Co., Ltd. - Stainless steel Customized Spur Gears Square Bore

Leno specializes in providing you with efficient solutions, sample design, mass production, high-precision customized gears, and other specialized transmission structures. (read more)

Chengdu Leno Machinery Co., Ltd. - Power transmission Aluminum Jaw Couplings

Leno Jaw-Flex Coupling is an elastomer coupling that can also be used in servo applications. It is designed to transmit torque while damping system vibrations and accommodating misalignment. (read more)

Chengdu Leno Machinery Co., Ltd. - Idler Sprocket Hardened Teeth-High Speed

Idler sprocket is a common transmission device widely used in mechanical equipment. It consists of an idler wheel and a sprocket, and power transmission is achieved through the chain transmission method. (read more)

Chengdu Leno Machinery Co., Ltd. - Flexible Jaw Coupling for Agricultural Machinery

Leno Jaw-Flex Coupling is an elastomer coupling that can also be used in servo applications. It is designed to transmit torque while damping system vibrations and accommodating misalignment. (read more)

Chengdu Leno Machinery Co., Ltd. - Two Piece Stainless Steel Split Shaft Couplings

LENO Rigid coupling can provide screw fastening rigid coupling, single opening holding type coupling, double opening holding type coupling. (read more)

Chengdu Leno Machinery Co., Ltd. - V-Belt Pulley SPA for Taper Bushes

Leno V pulley is a mechanical part for V-belt transmission power, its cross-section is trapezoid, and V-belt used together, can produce greater friction, to ensure the stability and efficiency of the transmission. We can provide suitable materials and forms according to different working conditions and requirements. (read more)

Chengdu Leno Machinery Co., Ltd. - SPA SPB SPC SPZ V Belt Pulley Standard

Leno V pulley is a mechanical part for V-belt transmission power, its cross-section is trapezoid, and V-belt used together, can produce greater friction, to ensure the stability and efficiency of the transmission. We can provide suitable materials and forms according to different working conditions and requirements. (read more)

Chengdu Leno Machinery Co., Ltd. - LD031 Shaft-Hub Locking Devices - KLDB series

LENO Shaft Keyless Locking Devices are ideal for any shaft-hub connection application, which are suitable to connect any type of hub (flywheels, chain wheels, gears, levers, pulleys, eccentrics, couplings, etc.) and can be utilized in a varied range of industrial applications. (read more)

Chengdu Leno Machinery Co., Ltd. - Oldham Couplings for Servo Motor

Couplings are used for power and torque transfer between two rotating shafts. In the power transmission system, different couplings can be selected according to the requirements of different accuracy and torque. Oldham Couplings are widely used in servo motors, Printing machines and Intelligent robot because they are suitable for relatively small angle deviations and large radial compens... (read more)

Chengdu Leno Machinery Co., Ltd. - curved teeth gear couplings

The curved teeth gear coupling, ideal shaft coupling improve production efficiency and save production cost. (read more)

Chengdu Leno Machinery Co., Ltd. - Customized Spur Gears M1.5

Leno provides you with high-quality and high-precision customized gears. (read more)

Chengdu Leno Machinery Co., Ltd. - LD020 Locking Devices

LENO Shaft Keyless Locking Devices are ideal for any shaft-hub connection application, which are suitable to connect any type of hub (flywheels, chain wheels, gears, levers, pulleys, eccentrics, couplings, etc.) and can be utilized in a varied range of industrial applications. (read more)

Chengdu Leno Machinery Co., Ltd. - Duplex Taper Bore Sprockets

The Taper Bore Sprockets can be used with the Taper Bush. Taper Bushes are available with a variety of bore sizes, both metric and imperial, complete with keyway. Ready to fit without the need for any machining. (read more)

Chengdu Leno Machinery Co., Ltd. - Metal Zerol Bevel Gear

A bevel gear is a type of mechanical application that they transmit rotational energy Bevel gears are designed based on a conical shape, so they differ from spur gears in the direction of the rotation axis. When we need to transmit power in different directions at 90 degrees, the bevel gears can easily achieve the effect, and they are quieter and smoother in operation. (read more)

Chengdu Leno Machinery Co., Ltd. - GR65 Jaw Couplings

Leno Jaw-Flex Coupling is an elastomer coupling that can also be used in servo applications. It is designed to transmit torque while damping system vibrations and accommodating misalignment. (read more)

Chengdu Leno Machinery Co., Ltd. - Black Anodize Aluminum Sprockets

Leno custom roller chain sprockets can be made in Aluminum, steel or many styles, sizes, and configurations. Styles available include A-style (hubless) and B-style (hub). Custom options include keyways, set screws, hex bore and plain or finished bore sizes. (read more)

Chengdu Leno Machinery Co., Ltd. - Precision Steel C45 Pinion Transmission Spur Gear

Spur gear has excellent performance in acceleration, braking and control, but its high-speed rotation will produce large vibration and noise. Therefore, Leno has been exploring how to achieve lightweight spur gear design, reduce noise and vibration during gear transmission, in order to reduce the amount of wear and other losses during transmission. (read more)

Chengdu Leno Machinery Co., Ltd. - Jaw Coupling for CNC Machinery

Leno Flexible Jaw Coupling tightens with Bolts. Easy to assemble and disassemble. No damage will be caused to shaft. Special bore size and available on request. (read more)

Chengdu Leno Machinery Co., Ltd. - small pinions

Spur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills. (read more)

Chengdu Leno Machinery Co., Ltd. - keyway bore Small Pinions

Spur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills. (read more)

Chengdu Leno Machinery Co., Ltd. - 7075 Aluminum Hex Bore Gears

Spur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills. (read more)

Chengdu Leno Machinery Co., Ltd. - Black Nitride DP20 Pinion Gears (Inch)

Spur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills. (read more)

Chengdu Leno Machinery Co., Ltd. - 20DP Spur Gears(Inch)

Spur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills. (read more)

Chengdu Leno Machinery Co., Ltd. - Custom Aluminum Sprockets - Hex Bore

Leno manufacture a comprehensive range of stock sprockets, including European standard and American Standard Sprockets, Platewheel. Special sprockets are available manufactured on request. (read more)