The Ultimate Battery Disconnect Solution!

Featured Product from Chief Enterprises LLC

The Ultimate Battery Disconnect Solution!-Image

Introducing the MP Series 67

In the way of circuit protection and battery management, Mechanical Products (MP) has set a new benchmark in innovation with their MP Series 67 Battery Disconnect. This Battery Disconnect has an integrated circuit breaker rated up to 150A, providing a unique combination of safety, efficiency, and durability.

Key Features That Caught our Eye

  • American Made: Proudly manufactured in the USA, ensuring high quality and reliability as well as quicker turnaround time. 
  • Robust Voltage and Current Ratings: Capable of handling up to 32VDC and currents ranging from 30-150A.
  • Maximum Conductivity and Corrosion Resistance: Due to its plated copper studs, the Series 67 guarantees optimal performance even in today’s harsh conditions.
  • Compliance with Industry Standards: Compliant with UL1107, UL1500, SAE, and ABYC standards, as well as IP66 weatherproof rated, this product is designed to withstand the toughest environments and ensure industry compliance.

Learn More