MINIATURE POWER RELAY

Featured Product from Churod Americas, Inc.

More Info Email Supplier Request a Quote

EVSE relay 50A@440VAC
Churod’s CHID series is an UL-recognized SPST-NO, 50A relay designed for Level 2 charging. Switching up to 22kVA / 440VAC, the CHID has a 2.25mm contact gap and a NC auxiliary contact as standard features. Coil holding voltage is an energy-saving 35% of nominal at room ambient temperature 45%@85C)

Churod Americas, Inc.
Founded in 2009, Churod Electronics Co. is a leading relay solution provider and relay manufacturer in China. It has expanded from relays to contactors, and we will be adding semiconductor products and sensors soon. Our mission is to provide customers across the globe with a full range of high-quality products and value-added services.

Churod always attaches great importance to innovation and spends 8% of annual turnover on R&D. With guidance from our team of Japanese experts and their over 40 years’ experience, Churod is now involved in advanced research and manufacturing of relays. Equipped with internal laboratories on multiple campuses, our products are certified by CQC, CCC, TUV, VDE, and cUL, etc. By employing IPD (Integrated Project Development) practices, we can swiftly respond to market demand.