INDUSTRIAL RELAYS
Featured Product from Churod Americas, Inc.
CHSR2 Series 8A Forcibly Guided Relay
Features:
- Outline dimension (28.8mm×12.4mm×25.4mm)
- 1 Form A&1 Form B or 2 Form C (DPDT)contact arrangement
- Forcibly Guided contacts according to IEC61810-3
- Designed to meet cULus,TUV,CQC requirements
- Flux-tight and Wash-tight version available
- High insulation capability(1.2/50μs):10kV surge voltage between coil & contacts and 6kV between contact sets
- RoHS compliance
- Glow wire type available
CHSR series datasheets
Churod Americas, Inc.
Founded in 2006 by a group of industry experts, Churod Electronics has become a leader in the design and manufacture of dozens of types of electromechanical relays. With products for industries including white goods, industrial, lighting, alternative energy, and automotive, Churod has achieved a driving position in the market due to foundational values of engineering excellence and customer service. Substantial annual investment in R&D and automation ensure Churod will remain on the forefront of technology and manufacturing for years to come.
More Featured Products