Current Sense Transformers
Featured Product from Coilcraft, Inc.
- Sensed current up to 40 Amps
- For use between 400 Hz to 1 MHz
- Very low primary resistance
- AEC-Q200 Grade 1 (−40°C to +125°C)
- Meets Reinforced Insulation per UL 60950-1.
- 4000 Vrms, one minute isolation (hipot) winding to winding
- RoHS-compliant. 260°C compatible. Tin-silver-copper over tin over copper over steel (pins 1 - 3); Tin-silver-copper over tin over nickel over copper (pins 4 - 5) terminations
More Featured Products