Ceramic Chip Inductors
Featured Product from Coilcraft, Inc.
- 112 inductance values from 0.8 to 120 nH
- Available in 0.1 nH incremental steps between 2.8 nH and 10 nH
- For inductance values greater than 120 nH please consider the 0402HP series.
- Lower DCR than other 0402 chip inductors
- AEC-Q200 Grade 1 (−40°C to +125°C)
- Exceptionally high Q - up to 160 at 2.4 GHz!
- Very high self-resonant frequencies - as high as 28.8 GHz
- RoHS Compliant. 260°C compatible. Matte tin over nickel over silver-platinum-glas
s frit terminations
More Featured Products