Ultra-Low Loss Shielded Power Inductors
Featured Product from Coilcraft, Inc.
- Industry's lowest DCR and ultra low AC losses over a wide frequency range
- Superior current handling with soft saturation characteristics
- AEC-Q200 Grade 1 (−40°C to +125°C)
- Wide inductance range up to 8.2 µH
- RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations
- COTS Plus tin-silver-copper and tin-lead terminations available
More Featured Products