Universal Manual Trolley
Featured Product from Columbus McKinnon Corporation
CM® HTP and HTG Clevis Trolleys can easily be installed in seconds for exact positioning or seamless traversing of loads with manual or powered hoists. These universal trolleys are compatible with nearly any Columbus McKinnon hoist brand or model.
Features & Benefits Include:
- Quick Simple Installation in Seconds
Adjust the flange width in a matter of seconds by turning the trolley axle, eliminating the need for loose parts, including spacer washers, when installing the trolley.
- A Truly Universal Trolley
HTP and HTG Clevis Trolleys are compatible with nearly any Columbus McKinnon hoist brand or model, so you’re free to use whatever manual or powered hoist you have or need. Trolleys with a capacity of 5 tons or less have A & B models adjustable to fit a wide range of beam widths and profiles.
- Smooth, Reliable Operation
Adjustments are made by rotating the clevis load bar, ensuring the hoist's centered positioning to prevent creeping to the left or right. Trolley wheels are pre-lubricated with encapsulated ball bearings for smooth rolling. Trolleys are equipped with wrap-around steel trolley guards that protect the trolley and provide drop protection. Rubber bumpers are available as optional equipment. - Spark-Resistant Models
Available for all capacities, spark-resistant trolleys are equipped with bronze wheels, rubber bumpers as standard equipment, and stainless-steel hand chain on geared trolleys
Follow us on:
About Columbus McKinnon
With a history spanning almost 150 years, Columbus McKinnon has become a global leader in intelligent motion solutions. Our high-quality brands, such as CM, STAHL CraneSystems, Yale, Magnetek, Coffing, and Duff-Norton, work together to move the world forward and improve lives. Whether it’s increasing safety or improving productivity, our intelligent motion technology is hard at work worldwide