Heavy Duty Electric Wire Rope Hoists
Featured Product from Columbus McKinnon Corporation
Yale Y80 Wire Rope Hoist
Electric Wire Rope Hoists
The heavy-duty Y80 hoist is available as a single- or double-reeved unit and features a powerful drive motor and reliable dual braking.
Yale Y80 Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or overkill.
Additional features and benefits include:
- Lug, Push, Geared or Motorized Trolley
- Easily accessible control enclosure facilitates maintenance
- D.C. disc motor brake for smooth braking action
- High torque, heavy-duty hoist motor for smooth hoisting action
- Block operated upper limit stop to limit upward hook travel
- Convenient one-handed pushbutton control for easy operation of all motions
- 115 volts at push button for operator safety
- Push-button cable with built in strain reliever cable as used on single speed hoist applications (All others use a separate steel strain reliever cable.)
- Improved plow steel pre-formed cable for maximum strength and life
- Full-swiveling, heat-treated forged an existing facility, reducing or steel hook with spring loaded latch
- Shrouded lower block to help prevent pinched fingers
- Alloy aluminum gear case and cover is lightweight yet rugged
- Oil level plug permits easy inspection of oil level
- Anti-friction bearings throughout for a long lasting hoist drive train
- Positive action mechanical load lowering control brake, also acts as a part of the hoist holding brake system
- Triple reduction helical/spur gearing operates in oil bath lube for maximum gearing life
- Deep grooved, large diameter rope drum helps prevent rope mounting from an overhead structure, or with any of our overwrap for longer wire rope life
- Heavy welded steel frame ensures precise fit for long hoisting machinery life
- Magnetek frequency control drives are available as an option for hoist and trolley
Yale Y80
Standard features of this rugged hoist line include a heavy welded steel frame, powerful drive motor, totally enclosed oil-bath lubricated drive train, and dual brake reliability.
Follow us on:
About Columbus McKinnon
With a history spanning almost 150 years, Columbus McKinnon has become a global leader in intelligent motion solutions. Our high-quality brands, such as CM, STAHL CraneSystems, Yale, Magnetek, Coffing, and Duff-Norton, work together to move the world forward and improve lives. Whether it’s increasing safety or improving productivity, our intelligent motion technology is hard at work worldwide.