ideal to monitor very low vibration
Featured Product from Convergence Instruments
The Vibration Meter Data Logger – VSE_mk2 – 8g is a new model in the VSE series of smart vibration datalogers. It can record accelerations, vibrations, velocities and inclinations. It includes a 3-axis MEMS accelerometer, an accurate date/time clock and a non-volatile 128 Mb recording memory. Depending on the settings it can record acceleration or velocity signals and/or RMS levels for months. Its very small size allows it to be attached to, or embedded within, the monitored equipment.
The Vibration Meter Data Logger – VSE_mk2 – 8g model is an evolution of the Vibration Sentry E model.
The VSE_mk2 has the following new features:
- Can measure, record and trigger on velocity signals, in addition to acceleration signals.
- Includes an accelerometer with exceptional noise floor (20 times better noise floor than the Vibration Sentry E – 16g).
- Sampling rates up to 4 kHz.
- Improved anti-aliasing filter.
The VSE_mk2 vibration meter data logger is ideal to monitor very low vibration levels, such as ground tremors and floor vibrations.
VSE_mk2 Applications
- Building-health monitoring on construction sites.
- Long-term seismic monitoring.
- Long-term inclination monitoring.
- Long-term measurement and recording of acceleration signals, velocity signals, signal statistics (peaks and average) and RMS levels.
- Continuous monitoring of machinery wear.