Cryocooler

Featured Product from Cryo H&I Co.,Ltd.

More Info Email Supplier Request a Quote

Cryogenic refrigeration technology is one of the core technologies of refrigeration equipment, and it can control the temperature up to cryogenic temperatures of 8K (-265 degrees) using Gifford-McMahon refrigeration technology, and can be applied in various fields of cryogenic experiments as well as cryogenic pumps.

There are horizontal and vertical types depending on the shape, and 900mm diameter can be produced according to the customer.

Various line-ups are built according to the heat capacity of the first and second stages.
Development of high-capacity ultra-low temperature chiller for hydrogen liquefaction.