Keeping Plant Assets in Top Condition

Featured Product from Cygnus Instruments Limited

More Info Email Supplier Request a Quote

Numerous operations are running concurrently in process plants. The condition of operation equipment must be maintained regularly to prevent risks of unplanned downtime and costly repairs. This is particularly true for structures susceptible to corrosion and erosion. However, the conundrum for plant managers and operators is that maintenance inspection could disrupt operation and productivity.

With a focus on addressing these challenges, Cygnus has developed an effective solution of easy-to-use ultrasonic thickness gauges, offering a reliable method of measuring wall thickness or corrosion without the need to remove protective coatings. Using the Cygnus-pioneered Multiple-Echo technique, Cygnus thickness gauges can ignore thick coatings and only give accurate thickness measurements of the substrate material, saving precious time and costs from removing coatings whilst avoiding exposing the substrate material to further corrosion.

Explosive Environments & Hazardous Areas

When it comes to safety, regular maintenance is a top priority for industries processing hazardous materials or operating in explosive atmospheres, such as the oil and gas, petrochemical and chemical industries. The Cygnus 1 Ex ultrasonic thickness gauge, designed for use in all hazardous Zones (0, 1, 2), is not only safe to use but also certified Intrinsically Safe to Zone 0 (the most dangerous area) for ATEX, IECEx and... read more about how to keep plant assets in top condition.