Cygnus 1 Ex PRO Anniversary Kit

Featured Product from Cygnus Instruments Limited

More Info Email Supplier Request a Quote

To celebrate our best-performing product, 3 years since launch, we’re offering a FREE PROBE when you order a Cygnus 1 Ex PRO Anniversary kit! Limited-Time Offer: Ends 31 Dec 2025.

Cygnus 1 Ex PRO Ultrasonic Thickness Gauge (UTG) is designed for taking reliable ultrasonic thickness measurements (UTM) in all hazardous gas Zones (0, 1, 2), coal mines and combustible dust Zones (21, 22).

This anniversary kit includes Cygnus 1 Ex PRO gauge, a Cygnus T5B-Ex Probe and a FREE Cygnus S2C-Ex Probe*

The Cygnus 1 Ex PRO Anniversary kit includes a Cygnus 1 Ex PRO Gauge, a Cygnus T5B-Ex Probe and a FREE Cygnus S2C-Ex Probe featuring: 3 measuring modes, Live A-Scan & B-Scan, advanced data-logging and manual gain and gates. This intrinsically safe instrument requires NO plant shutdown, NO Hot Work Permits and NO need to remove coatings! It is certified safe for use in Zone 0 Explosive Atmospheres – making it ideal for corrosion monitoring in fuel depots, road and vessel tankers, mines, chemical plants, oil and gas, refineries, pipelines, hazardous storage tanks and other hazardous environments. It is also certified safe for use in combustible dust Zones (21, 22), such as flour mills, sugar plants, and wood manufacturing.

Key Features:

  • Certified to ATEX, IECEx, UKEX for use in all hazardous gas Zones (0, 1, 2), coal mines and combustible dust Zones (21, 22)
  • Intrinsic Safety protection – No need for hot work permits
  • Continuous measurement on hot assets in-service, using the NEW Cygnus High Temperature Ex Probe
  • 3 measuring modes for levels of corrosion, various materials and through-coat measurements
  • Deep Coat function ignores thick coatings
  • Manual Measurement Mode allows gates and gain to be configured to suit your application
  • Live A-Scans aid visual measurement verification
  • Live B-scans give a quick, cross-sectional representation
  • 4 function keys for easy controls and dynamic views
  • User Access feature protects records with correct user access levels
  • Measurement setup can be saved and restored for a quick start
  • Measurement Freeze function and Ref/Min/Max thickness limits
  • A solid-state electronic instrument with a rugged IP67 rated enclosure
  • Bluetooth connection for transferring data to CygLink.

*Only valid when ordering directly from Cygnus Instruments Ltd

Learn more.