All-Rounder for Metal Thickness Measurements

Featured Product from Cygnus Instruments Limited

More Info Email Supplier Request a Quote

Cygnus Instruments is a UK leader in Digital Ultrasonic Testing Equipment, which are renowned for ease-of-use, reliability and accuracy for corrosion inspection, flooded member detection, and leak detection of marine structures and vessels of all sizes. Cygnus was born in the marine industry, working alongside ship surveyors and commercial divers to this day. Now over four decades on, their knowledge of the industry and its challenges is second to none.

The Cygnus Surface Range is built for inspecting possible corrosion onboard vessels, and to combat the challenges this presents. These lightweight, compact, hands-free gauges are shatter-proof and water-resistant (IP67) making them highly practical in a range of conditions. Plus, twin-crystal and right-angle probes increase flexibility for tight, awkward spaces.

Corrosion is a critical threat to the structural integrity of ships and offshore structures. These structures are constantly exposed to moisture in the air and salt water, which are known to cause and accelerate corrosion. To mitigate this, marine vessels and structures are often coated with protective coatings, which in turn present obstacles to corrosion monitoring and inspection. However, thanks to Cygnus’ Multiple-Echo technology, users can measure through coatings (as specified by Classification Societies), eliminating... learn more about the reliable all-rounder for metal thickness measurements.