Cygnus delivers accuracy to underwater environment
Featured Product from Cygnus Instruments Limited
The latest addition to the Cygnus diver range, the new Cygnus Underwater, is an incredible advance on its predecessor, with a host of smart new features, specially designed to operate seamlessly in an array of diverse conditions, simultaneously accomplishing greater accuracy and usability.
Though well-known as the tool for offshore inspection, it is also invaluable to inland waterway applications.
Offshore Applications
Cygnus Underwater is built for the harshest environments, and it doesn’t get much tougher than the most remote parts of the ocean. Offshore applications include:
- Offshore Platforms and Mobile Offshore Units (MOUs)
- UWILD and IWS class ship surveys
- Subsea pipelines
- Subsea storage tanks.
Now a multi-mode gauge, the Underwater is ideal for measuring through-coatings, and heavily corroded metals. This is hugely beneficial at sea, where the harsh, abrasive wave action of deep seas causes some of the most severe cases of corrosion.
Ship hulls, for example, suffer corrosion just above the waterline, due to exceptionally corrosive deposits from evaporating seawater spray. Cygnus Underwater saves marine vessels covering needless miles to reach dry dock and experiencing downtime, by facilitating UWILD or IWS Class Surveys whilst ships are... learn more about Cygnus delivering accurate thickness inspection to any underwater environment.