Addressing structural hazards effectively
Featured Product from Cygnus Instruments Limited
Cygnus is a world-renowned leader in user-friendly and durable Ultrasonic Testing (UT) equipment for reliable ultrasonic measurement above and below water. Since 1983, Cygnus has been working alongside ship surveyors and commercial divers. Drawing from 40+ years of experience and knowledge of the marine industry, Cygnus offers unmatched expert solutions that address challenges faced by the industry.
Our Cygnus 1 Ex Ultrasonic Thickness Gauge delivers an exceptional experience in user control and safety, setting a new standard in intrinsically safe Ultrasonic Thickness Measurement (UTM). The Ex gauge features a variety of adjustable settings and functionality designed to accommodate users of varying experience levels – an invaluable tool allowing offshore teams in hazardous environments to carry out regular preventative structural monitoring without the costs of shutdown, disruption or outsourcing whilst balancing increasing demand in a 24/7 production culture.
In terms of safety, regular maintenance is a top priority for industries handling hazardous materials or operating in explosive atmospheres, such as oil rigs, FPSOs or FSOs. The Cygnus 1 Ex ultrasonic thickness gauge, designed for use in all hazardous Zones (0, 1, 2), is not only safe to use but also certified Intrinsically Safe to Zone 0 (the most dangerous area) for ATEX, IECEx and UKEX. This Ex-Certified UTM Gauge eliminates the need for Hot Work Permits or shutdowns.
Structural integrity hazards such as corrosion pose a critical threat to any assets. Marine structures and vessels like LNG or LPG tankers, are... read more about addressing structural hazards without costly disruption.