- Trained on our vast library of engineering resources.

DFT's Ultra-Trol Abrasive Service Control Valve

Featured Product from DFT Inc.

More Info Email Supplier Request a Quote

The ULTRA-TROL® is designed for lined pipe applications requiring flanged end connections. The internal design features are similar to the HI-100®. They include the in-line through ported venturi flow shape and the contained spherical ball. These basic features enable the valve to operate smoothly and efficiently at high or low temperatures and in slurries. The ball, cage, and stem can be easily replaced in-line without removing the valve from the line. The downstream seat is end-loaded for quick replacement.

The DFT ULTRA-TROL® Control Valve features
hardened sleeves for slurry applications.

FEATURES INCLUDE:

• Straight-thru design
• 1/2” to 6”
• Carbon Steel, Alloy Steel, Stainless and High Alloys
• ANSI RF, RTJ or DIN Ends
• Linear Characteristic
• Hardened Sleeves
• Temperatures: -20° F to 1000° F
• Bench Repair
• Manual, Pneumatic, or Electric
• Low Operating Thrust
• Bottom Entry

ABOUT DFT®

ABOUT DFT® Inc.:
DFT® Inc. manufactures world-class, problem-solving, in-line, axial flow, nozzle style, silent check valves, and severe service control valves. DFT engineers design products using the latest CAD, FEA, and CFD design technology software. Our staff responds quickly and our systems are designed to deliver reliably within our ISO9001-2015 quality management system. For more than seventy-five years DFT has solved check valve problems, prevented check valve failure, and water hammer, and solved severe service control valve problems. We take pride in working closely with our customers to solve complicated problems. The results are valves that provide superior performance, long service life, and low maintenance costs. In addition, our customers enjoy confidence in product that is backed by a team of professionals ready to serve and support.