DFT® 3A CIP Sanitary Check Valves
Featured Product from DFT Inc.
The DFT® DSV® Sanitary Check Valve is a 3-A certified, clean-in-place (CIP) ready solution for food, beverage, dairy, and pharmaceutical applications. Designed to prevent flow reversal while meeting the 3-A hygienic standards, the DSV® delivers easy maintenance and exceptional reliability.
Key Features of the DSV® Check Valve:
- 3-A Sanitary Standards Compliant
- Clean-in-Place (CIP) Ready
- Quick-Release Clamp for Fast Easy Access
- Available in Vertical and Horizontal Configurations
- Elastomeric Body Seal for Secure Containment
- Sizes from ½" to 4"
- 316L Stainless Steel, 32 Ra or Optional 15 Ra Finish
- Hand-Lapped Disc & Seat for Reliable Shutoff
The Horizontal valve is for Horizontal lines requiring self-draining. The "Vertical" design is for "Vertical" and "Horizontal" installations when a self-draining valve is not required. The DSV® Sanitary Check Valve has a 316L stainless steel body and seat, 32 Ra internal finish (or optional 15 Ra), is fastened with a quick-release clamp and an elastomeric body seal to permit fast and easy access to the internals. Disc and seat are hand lapped to provide an excellent shutoff.
Download the DSV® Cut Sheet: DSV® Check Valve Cut Sheet.
Email: dft@dft-valves.com
Phone: 610-363-8903
Visit our website: www.dft-valves.com
For over 80 years, DFT® has provided engineers with reliable solutions to prevent valve failure, water hammer, and flow issues in critical applications. We offer rapid prototyping, fast-turn production, and custom application support—all backed by our ISO 9001:2015-certified quality system.
Explore our full line of check valves: www.dft-valves.com