Reliable DFT® Spring-Assisted Check Valves
Featured Product from DFT Inc.
The DFT® Model SCV® is a corrosion-resistant, dependable, versatile, and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas, or steam, the SCV® provides tight shut-off and protects other equipment in the system from reverse flow and water hammer. Its stainless steel construction ensures a long service life.
Applications include Liquids, Gases, and Steam
For a detailed specification sheet, SCV® Cut Sheet click here.
Features:
- Horizontal or vertical installation
- Sizes ½" thru 3"
- 750 & 3600 CWP,
- NPT & SW ends
- Stainless steel construction
- Inconel® X-750 spring
- Spring-assisted silent closing, non-slam
- Zelon® "O" body ring
- Body guided disc
- Tight shut-off lapped disc & seat
- Simplified construction - 5 parts
- Easy maintenance
- Versatile
- Options
- 3166 SS Springs
- Body Seal Weld
- Soft Seat
- Alloy 20 body & seat (ASME 300)
- Hastelloy C body & seat (ASME 300)
- NPT x socket weld ends
- SCV-R restrictor check (higher cracking pressure)
- Buttweld ends
- NACE
DFT® Inc. manufactures world-class, problem-solving, in-line, axial flow, nozzle style, silent check valves, and severe service control valves. We provide cost-effective application engineering assistance, rapid prototyping, and fast-turn initial production. Our staff responds quickly and our systems are designed to deliver reliably within our ISO9001-2015 quality management system. For more than 80 years DFT® has solved check valve problems, prevented check valve failure, water hammer, and solved severe service control valve problems.