Water Hammer Problems? Specify DFT Check Valves
Featured Product from DFT Inc.
DFT® silent check valves are known around the world as the valve to use for preventing or eliminating Water Hammer problems.
DFT® in-line, axial flow, silent check valves are spring-assisted valves that can be installed either horizontally or vertically (flow up or flow down) and can be sized for your specific application. They provide reliable low-maintenance service for a wide range of fluids and pressure/temperature combinations.
Available in a variety of styles, sizes, and end connections such as wafer, flanged, threaded, butt weld, sanitary, etc., and can be sized to your specific application.
DFT® In-line check valves are used across all industries including:
- Water/Waste Water
- Oil and Gas
- Chemical
- Food & Beverage
- Power Generation
- Pulp and Paper
- Petrochemical
- Pharmaceutical
- General Industry
- Mining
- Steel
- Semiconductor
- Textile
- Ultra Pure Water
- And many more!
About DFT® Inc.
DFT® provides cost-effective application engineering assistance, rapid prototyping, and fast-turn initial production. Our staff responds quickly and our systems are designed to deliver reliably within our ISO9001-2015 quality management system. For more than 80 years DFT® has solved check valve problems, prevented check valve failure and water hammer, and solved severe service control valve problems.
Contact us:
DFT Inc. 140 Sheree Blvd. Exton, PA 19341
Web site www.dft-valves.com
E-mail Company dft@dft-valves.com
Phone:(610) 363-8903 or (800) 206-4013