CRV500 Smart Camera

Featured Product from DOBOT

CRV500 Smart Camera-Image

CRV500 Smart Camera

 

2.5D Accurate Positioning

With Dobot self-developed 2.5D spatial compensation technology, it can accurately identify target object’s horizontal and tilt angles with accuracy up to ±0.5 mm, allowing robots to capably dealing with complex scenarios having uneven floors and disorderly objects.

 

Multiple Functions in One

Integrates various types of fault preventing inspection algorithms for tasks such as material positioning, barcode and character identification, width and diameter measurement, gray scale measurement and more.

 

Simple & Easy Deployment

Works with the DobotStudioPro operation software to allow setting up solutions through quick guidance without the need of handling complex procedures in developmental work. It supports graphical programming which is easy to familiarized and can increase the efficiency of solution deployment.