ZeroTouch® Rotational Metrology System

Featured Product from DWFritz Metrology

ZeroTouch® Rotational Metrology System-Image

A robust, production-ready, non-contact, in-line or near-line metrology platform that drastically increases throughput.

The ZeroTouch® Rotational Metrology System is a precise, high-speed, in-line or near-line metrology, and inspection system that measures critical dimensions of rotors, stators, brake discs, and other cylindrical parts, providing manufacturers with real-time metrology, and inspection data to optimize production processes, detect defects, and improve ROI.

FEATURES AND BENEFITS

  • Scans different materials and constructs, including hairpin windings, insulators, and laminate stacks
  • Capable of inspecting insulating enamel or impregnating resin coatings on hairpins
  • Developer coating not required to capture shiny surfaces
  • Configurable for both in-line or near-line use
  • Inspects single laminate, stacked laminate core, and final assembly with hairpin (stator), shaft (rotor), and other round/cylindrical parts
  • System functions in manual or fully automatic mode
  • Allows for 100% inspection of parts leading to process and quality improvements
  • Inspects both rotors and stators in the same system
  • Supports a wide range of dimensions and weights
  • Small footprint allows for optimal usage of production space

Click here for more product details, industries, applications, and download application notes.