Tack-Free Gasket is Moisture & Chemical-Resistant

Featured Product from Dymax

More Info Email Supplier Request a Quote

GA-201 is a UV/Visible light-curable, form-in-place gasket that is an alternative to die-cuts, RTV, and 2K gaskets. It dispenses cleanly into intricate channels, recesses, and grooves and cures in seconds for high-throughput in-line production. The moisture- and chemical-resistant gasket forms a soft, tack-free, flexible seal on plastics, glass, aluminum, stainless steel, and plated surfaces.

Typical applications include automotive door handles, appliance housings, and critical electronic assemblies and devices.

This product is in full compliance with RoHS directives 2015/863/EU.