Efficient, High-Intensity LED Flood-Light Curing

Featured Product from Dymax

More Info Email Supplier Request a Quote

Small and efficient, the innovative BlueWave® AX-550 V2.0 LED combines an emitter, controller, and power supply into one. The smaller size helps reduce the manufacturing footprint, overall costs, and clutter of multiple power cables.

The flood lamp delivers a sizable 5" x 5" curing area, with emitter options at 365, 385, or 405 nm. It features an easy-to-navigate user interface with push-button controls, and is designed for seamless integration into automated assembly lines for smoother production.