Continuous ND Filters with Linear Attenuation
Featured Product from Daheng New Epoch Technology, Inc.
Experience unparalleled control over light with our Continuously Neutral Density Filters. Crafted from BK7 fine annealed material with meticulous dimension tolerance (+0.0/-0.2), these filters boast a clear aperture covering 90% of length and 80% of width. The optical density seamlessly varies from 0.8 to 2.0 with a tight tolerance of ±5% at 632.8nm, thanks to a thin film of Ni-Cr-Fe protected by SiO overcoat.
The Linearity of Optical Density is maintained at an impressive ±5%, ensuring consistent performance. The filters are coated with a dual-layer system: S1 utilizes Ni-Cr-Fe for attenuation, while S2 features a Broadband AR coating with Rave<0.5% for 420-675nm at 0-15º incidence, enhancing visibility in the visible and near-infrared region.
Key Features:
- Linearly varying optical density
- High precision with dimension tolerance of +0.0/-0.2
- Clear aperture covering 90% of length and 80% of width
- Optical density range of 0.8-2.0±5% at 632.8nm
- Dual-coating system for optimal performance
- Linearity of Optical Density maintained within ±5%
Applications: Ideal for applications requiring precise light control, such as photography, spectroscopy, and optical experiments. These filters find utility in environments where linear attenuation or beamsplitting in the visible and near-infrared region is crucial for achieving desired outcomes. Elevate your optical experience with our Continuous ND Filters – the epitome of precision and versatility.