Announcements
The RICOH SC-20 is a work inspection camera that detects mistakes during the assembly process. It can conduct real-time quality checks during a job, something exterior inspection cameras are not capable of.
It can perform automatic checks of assembly status such as similar parts, missing parts, and work order, and perform batch inspections after a job is completed. Because the sys...
(read more)- Complies with MIL standard , Small and Highly Reliable
- Stainless Metal Housing - Less corrosion
- Superior airtight(1 x 10-10Pa m3 /sec) with glass sealing(helium gas test)
Achieved low ripple noise of 1mVp-p (RFS series)
Medical standards certified (LFS, PFS series)
Low leakage current (RFS, LFS, PFS series)
(read more)Achieved low ripple noise of 1mVp-p (RFS series)
Medical standards certified (LFS, PFS series)
Low leakage current (RFS, LFS, PFS series)
(read more)Using an internally developed PIG plasma source, this system can form smooth and consistent DLC film at high speed.
It is mostly used for surface processing of automotive parts, hygrogen plants, and many others.
Zero edge screw
Customizable and flexible specification
Easy in-house maintenance
(read more)Achieved low ripple noise of 1mVp-p (RFS series)
Medical standards certified (LFS, PFS series)
Low keakage current (RFS, LFS, PFS series)
(read more)Achieved low ripple noise of 1mVp-p (RFS series)
Medical standards certified (LFS, PFS series)
Low leakage current (RFS, LFS, PFS series)
(read more)Achieved low ripple noise of 1mVp-p (RFS series)
Medical standards certified (LFS, PFS series)
Low leakage current (RFS, LFS, PFS series)
(read more)Achieved low ripple noise of 1mVp-p (RFS series)
Medical standards certified (LFS, PFS series)
Low leakage current (RFS, LFS, PFS series)
(read more)Achieved low ripple noise of 1mVp-p (RFS series)
Medical standard certificated (LFS,PFS series)
Low leakage current (RFS,LFS PFS series)
DESIGN AND CONSTRUCTION OF MULTICHANNEL HVPS FOR PHOTOMULTIPLIER TUBES AT LRC
(read more)Based on user feedback, we’ve updated Kirari NINJA® to serve you better. In this column, we look back at the development history of Kirari NINJA®.
(read more)Since its launch in 2016, the Kirari NINJA® series has gained steady recognition, with cumulative sales exceeding 1,000 units.
The Kirari NINJA® series is distributed to ship management, maintenance, and owner companies through a network of authorized distributors.
(read more)Achieved low ripple noise of 1mVp-p (RFS series)
Medical standard certificated (LFS,PFS series)
Low leakage current (RFS,LFS PFS series)
Achieved low ripple noise of 1mVp-p (RFS series)
Medical standards certified (LFS, PFS series)
Low leakage current (RFS, LFS, PFS series)
(read more)◆ Superior Ultra Low Ripple & Noise
◆ Significiant Reduction of Common Mode Noise
◆ Low Conducted Emission, Low Radiated Emission
◆ Low Leakage Current (0.15mA/at 264Vac)
◆ Safety Standard: 62368-1
◆ Primary-Secondary Dielectric Strength 4kVac (1min)
◆Reinforced Isolation ※Medical Standard input-to-output
◆Ultra Low Ripple & Noise
◆Low Conducted Emission , Low Radiated Emission
◆Low Leakage Current (0.15mA/at 264Vac)
◆Safety Standard:62368-1、606
◆Reinforced Isolation ※Medical Standard input-to-output
◆Ultra Low Ripple & Noise
◆Low Conducted Emission , Low Radiated Emission
◆Low Leakage Current (0.15mA/at 264Vac)
◆Safety Standard:62368-1、606
◆Reinforced Isolation ※Medical Standard Input-to-output
◆UltraLow Ripple & Noise (10mV)
◆Low Conducted Emission, Low Radiated Emission
◆Low Leakage Current (0.2mA/at 264Vac)
◆Safety Standard : 62368-1, 60601-1
Automatic Photographic Device for Marine Engine Cylinder
◆ Compact and lightweight
(compatible with cylinders with bore 35 or more)
◆ Easy to operate using only the buttons on the body
◆ Image transfer to PC by an external USB port or Wi-F
(read more)The RICOH SC-20 is a work inspection camera that detects mistakes during the assembly process. It can conduct real-time quality checks during a job, something exterior inspection cameras are not capable of.
It can perform automatic checks of assembly status such as similar parts, missing parts, and work order, and perform batch inspections after a job is completed. Because the sys...
(read more)