Work Inspection Camera RICOH SC-20
Featured Product from Daitron Co., Ltd.
The RICOH SC-20 is a work inspection camera that detects mistakes during the assembly process. It can conduct real-time quality checks during a job, something exterior inspection cameras are not capable of.
It can perform automatic checks of assembly status such as similar parts, missing parts, and work order, and perform batch inspections after a job is completed. Because the system is easy to set up without the need for a computer, it is easy to begin digital inspections.
Digital image inspections during or after a job
Image recognition automatically checks assembly status during the job. Digitalization of visual inspections helps maintain consistency. You can set up to 20 check points and perform batch inspections after a job is completed.
Easy installation without the need for a computer
The camera, image recognition, and software are integrated. The system is easy to set up if you have a mouse, keyboard, and monitor. If you have a touch panel monitor, you don't need a mouse or keyboard.
Ensure traceability
Part serial numbers, work times, etc., and inspection results such as OK/FAIL can be saved as image logs for use in work analysis and traceability.
This will be good Fail Safe proposal for manufactruing.