BATTERY POWERED TOUCHLESS DISPENSE VALVE

Featured Product from Deltrol Controls/Division of Deltrol Corp.

BATTERY POWERED TOUCHLESS DISPENSE VALVE-Image

TOUCHLESS DISPENSE VALVE
TOUCHLESS DISPENSE VALVE - BATTERY POWERED
Battery-operated Touchless Valve to dispense coffee, tea, juices, and other beverages from serving equipment.  Installs in place of manual valves on most existing equipment with minimal retrofit effort.  The valve utilizes patent pending technology to detect a cup underneath then a hand above to dispense product.

FEATURES:

  • Touchless operation for sanitary dispensing
  • Dual sensors to detect cup first, then hand to initiate dispense
  • LED provides visual feedback of cup detection
  • Direct replacement for many manual faucets
  • Battery powered, no other power source required
  • Easy to clean wetted components
  • Designed and Assembled in the USA
  • Batteries: Powered by 4-AA Alkaline or Lithium batteries
    See Product Manual for typical battery life expectancy
  • Media: Beverages without particulates up to 98º C (similar viscosity to water)
  • Max Operating Pressure: 60 mbar (24" water column)
  • Inlet Connection: 3/4 - 14 NPSH thread
  • Typical Flow Rate: 60 ml/sec (2 fl oz/sec) at 15 mbar (6" water column)
  • Ambient Temp Range: 1 - 38° C (34 - 100° F)

 

Deltrol Controls Products
Deltrol Controls offers one of the most extensive standard product lines of solenoids, relays, and dispensing valves in the world. They are used in a variety of applications including HVAC, vending equipment, security systems, engine controls, office equipment, and many more. We pioneered the encapsulated coil and are proud to offer it on most of our products. We have extensive experience in customizing standard products, as well as designing new products specific to an application.

Engineering
Our highly-trained engineers each have an average of over 20 years experience designing electro-mechanical products. They will work with you to understand your requirements and help determine the most innovative, cost-effective solution available. They utilize the latest in finite element analysis and 3D CAD technology to help in the design process. Visit the custom assembly section of our web site to learn about some of the applications we have recently worked on for other customers.

ISO 9001:2015 Registered
Deltrol Controls received ISO 9001:2015 certification in the design and manufacturing of relays, coils, solenoids, and solenoid controlled valves, and related custom assemblies.