Municipal water supply pumps
Featured Product from Dickow Pump Company, Inc.
Centrifugal Pumps Type HZ/HZA
HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler feeding, as firefighting pumps and for various other applications.
The type HZA of end suction design has been developed for operating conditions with low NPSHA-values. The wear resistant SiC-sleeve bearing on the suction side reduces the maintenance costs because there is no second mechanical seal required.
The performance range is subdivided:
Dickow Pump Company has produced pumps for over 100 years. Our pumps are working steadily and dependably in all corners of the globe.
As the technical world leader in magnetic drive pumps, Dickow holds many patents, is ISO 9001 certified, and is a supplier-partner of major chemical companies.
Click Here for our MAG-Safe Temperature Monitoring System