2-Axis Compact Inclination Sensor Module
Featured Product from DigiPas Technologies Inc.
Digi-Pas®DWL-4200XY and DWL-4500XY
Digi-Pas®DWL-4200XY and DWL-4500XY are most compact & cost effective models of our iconic 2-Axis Inclination Sensor that are specifically designed to be integrated into machine/equipment/structure with less space needed. Come with the capability of real-time simultaneous monitoring of plane levelling position, 2D tilt angles, vibration measurement, and data. These compact intelligent modules are embedded with thermocompensated Super-MEMS sensors technology survive over 3,000g multiple shock/impact tests, IP65 certified and precisely calibrated for nonlinearity as well as compensated for wide operating temperature range.
This 'plug & play' PC Sync Software interface (embedded with National Instrument software) and when used with DWL4200XY Series Control Box instantly enables application engineers/scientists to acquire and display real-time measuring readings from the sensors (and save readings into Excel format for further analysis) and manipulate/control externally connected peripheral devices without the need for tedious and time-consuming writing their own programming codes, thus leaving engineers more productive time to focus on their main project activities instead. This setting effectively shortens project timeline and enhances project delivery certainty, particularly useful during feasibility assessments or initial stage of exploratory applications.
Alternatively, highly experienced engineers/experts in sensors applications may use own Low-level Programming codes to directly extract measurement readings from sensor module(s) WITHOUT the need for using Control box and PC Sync Software (i.e. Development Kits). Users also may download Digi-Pas Dynamic-Link Library to integrate with your own higher level programming codes to access sensor via Control Box. However, we strongly recommend FIRST-TIME user of the sensor module to utilize the development kit. Once familiarized the system, users may proceed to remove the development kit leaving the sonsor(s) directly connected to user's application codings and user's own hardware system.
These sensor modules are tough, durable, waterproof, shock resistance, small footprint, consisting no-moving parts (i.e. no wear & tear) and enabled to communicate through various protocols such as USB, RS232, RS485 & Wireless (industrial grade) Bluetooth. These sensory devices support Industrial 4.0 initiative by embedding into industrial machinery/equipment to extract real-time data to aid AI-enabled autonomous decision making processes. The accuracy performance certification of this module is verified by 3rd parties accredited calibration & test bodies in Japan, U.S. and Germany in accordance with ISO/IEC 17025:2005 and/or ANSI/NCSL Z540 standard(s), traceable to NIST, JIS & DIN.
High precision and accuracy, dual-axis, high impact resistant, wide-range tilt-angle measurement, small footprint yet certified for traceable to NIST, JIS & DIN standards are unique features of Digi-Pas® inclination sensor module, empower application engineers and scientists to develop, design and conduct exploratory industrial/scientific research or projects in many industries, even in very unforgiving/harsh operating environment which were previously difficult or unable to do with traditional 'bubble' spirit level or conventional (laboratory use only) pendulum/servo/optical-based inclinometers.