Advanced Lockout, Automatic Compliance

Featured Product from DigiPas Technologies Inc.

More Info Email Supplier Request a Quote

Smart Lockout Tagout Padlock (LOTO)
Patented eGeeTouch® Smart Mini Lockout Tagout Lock is to revolutionize the conventional keyed LOTO locks and cumbersome ways of unlocking multiple keyed LOTO locks to manage multiple field sites operational activities. A SINGLE eGeeTouch SMART LOTO LOCK REPLACES MULTIPLE KEYED LOTO LOCKS. It is built with Bluetooth and MULTIPLE LAYERS of access codes for both INDOOR and OUTDOOR usage. It is SPECIFICALLY developed for LOCKOUT TAGOUT purposes to manage multiple TAGOUT authorizations from remote locations anytime, anywhere.

eGeeTouch Smart Mini lock is embedded with STATE-OF-ART DUAL intelligent proximity & remote authorization technologies that delivers HIGHEST PRODUCTIVITY and LOWER OPERATIONAL COSTS with MULTIPLE LEVELS of high-security ASSIGNMENT, REVOKING, TAG-OUT authorization, NOTIFICATIONS and TRACKING of users accesses functions unmatched by any traditional keyed/combination LOTO locks.

Integrated with both patents and proprietary authentication protocols, capable of generating up to 8 levels of Administrator's authorization and over several hundred thousand of user-defined encrypted IDs. Multiple levels of user's authorization and TAG-OUT authorization to a SINGLE SHARED SMART LOTO lock with a Commercial PAID app software bundled with Web-based Intelligent Access Management Software.

Key Features

  • Press a CODE on the entry pad of eGeeTouch® Mini padlock or pairing with any Bluetooth paired smartphone (APPLE & ANDROID) or Apple watch and Samsung Gear S2/3 for unlocking
  • eGeeTouch® SMART LOTO lock requires no conventional key. LOCK-OUT and TAG OUT can be done from remote location, anytime and anywhere!
  • Superior access security authentication of up to 8 levels of authorization and hundreds thousands of IDs
  • Easy to REMOTELY assign or restrict access and TAG-OUT authorization to one or more authorized persons.
  • LOCK-OUT and TAG-OUT persons are visible at the app or Software allowing visibility and transparency to all parties involving the object under management.
  • Access historical records provide information (audit trail) showing time, date and location of objects
  • Powered by rechargeable batteries with at least 2,000 cycles or over 2 years of battery life based on 3 times locking/unlocking per day usage
  • USB terminal is provided for backup power source from external USB power
  • Color LED indication for locking/unlocking status
  • Compact size with hardened steel of smaller shackle diameter
  • For application BOTH OUTDOOR and INDOOR use.

 

Benefits

  • Fast, easy, and secure for safeguarding and access control of premises, field/site projects under construction, or repairing, or inspection etc.
  • TAG-OUT function can be done from anywhere and anytime authorized by the assigned party. No more hassle rushing back to remote site with the conventional key to tag-out.
  • High-security encrypted with MULTIPLE layers of authentications containing over hundreds of thousands of ID
  • Administrator may re-set any ID in great convenient
  • No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information

 

DIGIPAS TECHNOLOGIES INC.
DIGIPAS TECHNOLOGIES INC. is a California based company specializes in research, design and global distribution of Digi-Pas® intelligent 2-axis inclinometers, scientific levelling instruments, high-precision angular measuring, industrial-grade tilt-sensing devices, eGeeTouch® smart security locking devices and eGeePro® Personal Protective Equipment.