High Precision level for antenna installation

Featured Product from DigiPas Technologies Inc.

More Info Email Supplier Request a Quote

2-Axis High Precision Digital Machinist Level
Digi-Pas® DWL-3000XY is used for Satellite dish alignments and Antenna installation processes.

2-Axis High Precision Digital Machinist Level

  • Measuring range from 0° ~ ±90° Single-Axis; 0° ~ ±15° Dual-Axis
  • Resolution of 0.01° (175µm/M) (0.002 in/Ft)
  • Accuracy: ± 0.01° at 0° to ±10.00°; ± 0.03° at other angles
  • Digital colour graphic display of dual angles
  • Enable USB External power source
  • Vibrometer display real time vibration graph
  • Basic PC Sync Software USB connection (5 Meters) to device for remote data display
  • Professional PC Sync Software USB connection to device for remote data logging (Optional)
  • Wireless Bluetooth Low Energy connection (approx. 30 Meters) from PC to device (optional)
  • Operating temperature at -10°C to +50°C

 

Applications
Precision levelling and angle measurement/alignment tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'.

Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks.

Follow us on:

DIGIPAS TECHNOLOGIES INC.
DIGIPAS TECHNOLOGIES INC. is a California based company specializes in research, design and global distribution of Digi-Pas® intelligent 2-axis inclinometers, scientific levelling instruments, high-precision angular measuring, industrial-grade tilt-sensing devices, eGeeTouch® smart security locking devices and eGeePro® Personal Protective Equipment.