The Future of Precision Levelling
Featured Product from DigiPas Technologies Inc.
2-Axis Inclination Sensor Module
Product overview - DWL5800XY
Specification
- Measuring range from 0 ~ ±14400arcsec (Single-Axis); 0 ~ ±3600 arcsec (Dual-Axis)
- Resolution of 1 arcsec; (≤5 µm/M)
- Accuracy: ± 1 arcsec; at 0 to ±1080 arcsec.; 3 arcsec at other angles
- Multiple I/O communication protocols i.e. USB, RS232, RS485 & (optional) Bluetooth connectivity
- IP65 certified - waterproof protection
- Shock/Impact Test survives over 3,000g to 6,000g
- Built-in vibrometer for real time low-frequency (2 to 75Hz) vibration measurement
- User-friendly PC-based programmable software
Benefit:
PLANAR & WIDE ANGLE RANGE MEASUREMENT
Precision levelling, tilt angles, surface flatness and staightness measurements essentially involve simultaneous 2-dimensional planes rather than conventionally known as two-orthogonal independent single-axis. Digi-Pas® 2-axis intelligent inclination modules having high precision and wide measurement range are capable of providing real-time levelling, angular & vibration readings that empower application engineers and scientists to continuously measure, monitor, record machine/equipment/structure angular positional status precisely and speedily.
These small footprint, 2-axis and high shock resistant industrial-grade MEMS-driven inclination sensor modules effectively eliminate limitations associated with using multiple single-axis sensors or bulky pendulum/optical/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially requires little/no maintanance when compared to pendulum-based sensor.
3D SURFACE GEOMETRY PROFILE MEASUREMENT
Since this sensor module has very high resolution, it enable user to perform surface flatness geometry measurement in 3-Dimensional visual graph when surface data collecetd is plotted to form a 3D profile.
VIBRATION MEASUREMENT
Precision machines/equipment performances are sensitive to its own frame/structure vibration. Unleveled machine footings is one definitive source enabling additional vibrations during machine is in running mode. For examples, (i) blur images in image/optical capturing machines (such as CMM, CT Scan & MRI) deteriorate measurement accuracy, (ii) Vibration causes CNC machines reduces production output yield. Typical machine's structural/frame vibrations are low frequencies, hence, it is vital to measure machine's structural vibration frequency and magnitude during machine running to manage its accuracy performances.
PC Sync PRO software can capture vibration patterns from Sensor module and real-time display on PC screen in graphical format. User may choose to save vibration data in Excel file for further analysis.
PROGRAMMABLE & USER-DEFINABLE SYSTEM
Digi-Pas® 2-axis inclination sensor module system (Sensor Module + Control Box + PC Sync Pro Software) is designed as a DEVELOPMENT KIT for application engineers who explore to integrate sonsor modules into precision machine/equipment/structure enabling them to instantly gain access to angular positional readings displaying on screen and/or store data in Excel format (for further analysis), without the need for tedious and time-consuming programming.
The angular measurement system enables user-defined settings to activate/control any external connected peripheral devices at ease (see below suggested diagram).
Alternatively, highly experienced engineers/experts in sensors applications may use their own Low-level Programming codes to directly extract measurement readings from sensor module(s) WITHOUT the need for using Control box and PC Sync Software (i.e. Development Kits). Users can download Digi-Pas Dynamic-Link Library to integrate with their own higher level programming codes to access sensors via Control Box. However, we strongly recommend FIRST-TIME users of the sensor module to utilize the development kit. Once familiarized with the system, users may proceed to remove the development kit leaving the sensor(s) directly connected to user's application codings and user's own hardware system.
ACCREDITATION
DWL-5000XY Series Inclination Sensor Modules accuracy is verified by accredited 3rd party independent calibration & test bodies and National Metrology Centre traceable to SI standard and NIST, JIS, UKAS & DIN under CIPM MRA.
DIGIPAS TECHNOLOGIES INC.
DIGIPAS TECHNOLOGIES INC. is a California based company specializes in research, design and global distribution of Digi-Pas® intelligent 2-axis inclinometers, scientific levelling instruments, high-precision angular measuring, industrial-grade tilt-sensing devices, eGeeTouch® smart security locking devices and eGeePro® Personal Protective Equipment.