PCB Mounted Epoxy Encapsulated Potted Transformer
Featured Product from Dongguan Yili Electronics Co., Ltd.
Our encapsulated transformers have their windings and core covered with epoxy resin in an enclosure to reduce noise and are impervious to water, moisture, and dust. They are available in a wide variety of primary and secondary voltage combinations.
- Product Features: Waterproof, dustproof, low consumption
- Input: 115V/230V, 50/60Hz
- Output: 6V, 7.2V, 9V, 10V, 12V, 15V, 18V, 22V, 24V
- Core Type: EI30, EI38, EI48, EI57, EI60, EI66
- Wattage: 0.5VA-36.0VA
- Types: PCB mounted and lead wire
More Featured Products